Capital Lighting, Inc. 71447 Mid. Chandeliers-Glass Up 719995

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Aged Copper Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Aged Copper Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
71447 Mid. Chandeliers-Glass Up - 719995 - Capital Lighting, Inc.
Columbus, OH, USA
71447 Mid. Chandeliers-Glass Up
719995
71447 Mid. Chandeliers-Glass Up 719995
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Aged Copper Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 36.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Aged Copper
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719995
Product Name 71447 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details