Capital Lighting, Inc. 71446 Mid. Chandeliers-Glass Up 719992

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
71446 Mid. Chandeliers-Glass Up - 719992 - Capital Lighting, Inc.
Columbus, OH, USA
71446 Mid. Chandeliers-Glass Up
719992
71446 Mid. Chandeliers-Glass Up 719992
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 31.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Copper
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719992
Product Name 71446 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details