Capital Lighting, Inc. 71445 Sconces-Double Glass 719990

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Copper Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Copper Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
71445 Sconces-Double Glass - 719990 - Capital Lighting, Inc.
Columbus, OH, USA
71445 Sconces-Double Glass
719990
71445 Sconces-Double Glass 719990
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Copper Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Copper
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719990
Product Name 71445 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856558 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details