Capital Lighting, Inc. 77763 Lamps-Table Lamps 719982

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Green Product Name: Three Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Green Product Name: Three Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
77763 Lamps-Table Lamps - 719982 - Capital Lighting, Inc.
Columbus, OH, USA
77763 Lamps-Table Lamps
719982
77763 Lamps-Table Lamps 719982
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Green Product Name: Three Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Green
Product Name: Three Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719982
Product Name 77763 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details