Capital Lighting, Inc. 74016 Island/Pool Table-2 Light Bar 719936

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Length 0.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Verdigris Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Length 0.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Verdigris Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
74016 Island/Pool Table-2 Light Bar - 719936 - Capital Lighting, Inc.
Columbus, OH, USA
74016 Island/Pool Table-2 Light Bar
719936
74016 Island/Pool Table-2 Light Bar 719936
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Length 0.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Verdigris Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Length 0.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Verdigris
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719936
Product Name 74016 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details