Capital Lighting, Inc. 74041 Lamps-Floor Lamps 719915

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 69.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mauve, Brown, Antique Product Name: One Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 69.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mauve, Brown, Antique Product Name: One Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
74041 Lamps-Floor Lamps - 719915 - Capital Lighting, Inc.
Columbus, OH, USA
74041 Lamps-Floor Lamps
719915
74041 Lamps-Floor Lamps 719915
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 69.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mauve, Brown, Antique Product Name: One Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 69.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mauve, Brown, Antique
Product Name: One Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719915
Product Name 74041 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details