Capital Lighting, Inc. 74039 Lamps-Table Lamps 719910

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Qty: 2 Wattage: 60 Finish: Mauve, Brown, Antique Weight: 35 Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Qty: 2 Wattage: 60 Finish: Mauve, Brown, Antique Weight: 35 Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
74039 Lamps-Table Lamps - 719910 - Capital Lighting, Inc.
Columbus, OH, USA
74039 Lamps-Table Lamps
719910
74039 Lamps-Table Lamps 719910
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Qty: 2 Wattage: 60 Finish: Mauve, Brown, Antique Weight: 35 Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 23.50
Bulb
Qty: 2
Wattage: 60
Finish: Mauve, Brown, Antique
Weight: 35
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719910
Product Name 74039 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details