Capital Lighting, Inc. 74048 Sconces-Double Glass 719902

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 12.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Brown Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 12.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Brown Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
74048 Sconces-Double Glass - 719902 - Capital Lighting, Inc.
Columbus, OH, USA
74048 Sconces-Double Glass
719902
74048 Sconces-Double Glass 719902
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 12.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Brown Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 12.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Brown
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719902
Product Name 74048 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details