Capital Lighting, Inc. P10-123-81 Lamps-Desk/Piano Lamps 719825

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Mahogany Bronze Product Name: One Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Mahogany Bronze Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
P10-123-81 Lamps-Desk/Piano Lamps - 719825 - Capital Lighting, Inc.
Columbus, OH, USA
P10-123-81 Lamps-Desk/Piano Lamps
719825
P10-123-81 Lamps-Desk/Piano Lamps 719825
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Mahogany Bronze Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.00
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Mahogany Bronze
Product Name: One Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719825
Product Name P10-123-81 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details