Capital Lighting, Inc. 764-PB Semi-Flush Mts.-Bowl Style 719808

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 8 Product Name: Three Light Semi Flush UPC: 806134033279 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 8 Product Name: Three Light Semi Flush UPC: 806134033279 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
764-PB Semi-Flush Mts.-Bowl Style - 719808 - Capital Lighting, Inc.
Columbus, OH, USA
764-PB Semi-Flush Mts.-Bowl Style
719808
764-PB Semi-Flush Mts.-Bowl Style 719808
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 8 Product Name: Three Light Semi Flush UPC: 806134033279 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 8
Product Name: Three Light Semi Flush
UPC: 806134033279
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719808
Product Name 764-PB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details