Capital Lighting, Inc. 79923 Sconces-Pocket 719712

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Beige Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Beige Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
79923 Sconces-Pocket - 719712 - Capital Lighting, Inc.
Columbus, OH, USA
79923 Sconces-Pocket
719712
79923 Sconces-Pocket 719712
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Beige Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Beige
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719712
Product Name 79923 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details