Capital Lighting, Inc. 4602-OB Bathroom Fixtures-Two Lights 719582

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Old Bronze Weight: 7 Product Name: Two Light Wall Sconce UPC: 806134026356 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Old Bronze Weight: 7 Product Name: Two Light Wall Sconce UPC: 806134026356 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4602-OB Bathroom Fixtures-Two Lights - 719582 - Capital Lighting, Inc.
Columbus, OH, USA
4602-OB Bathroom Fixtures-Two Lights
719582
4602-OB Bathroom Fixtures-Two Lights 719582
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Old Bronze Weight: 7 Product Name: Two Light Wall Sconce UPC: 806134026356 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.50
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Old Bronze
Weight: 7
Product Name: Two Light Wall Sconce
UPC: 806134026356
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719582
Product Name 4602-OB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details