Capital Lighting, Inc. 4621-PN Mini Pendants-Rod 719580

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 72.50 Length 72.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 3 Product Name: One Light Pendant UPC: 806134026455 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 72.50 Length 72.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 3 Product Name: One Light Pendant UPC: 806134026455 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4621-PN Mini Pendants-Rod - 719580 - Capital Lighting, Inc.
Columbus, OH, USA
4621-PN Mini Pendants-Rod
719580
4621-PN Mini Pendants-Rod 719580
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 72.50 Length 72.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 3 Product Name: One Light Pendant UPC: 806134026455 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 72.50
Length 72.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Polished Nickel
Weight: 3
Product Name: One Light Pendant
UPC: 806134026455
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719580
Product Name 4621-PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details