Capital Lighting, Inc. 864-SN-341 Bathroom Fixtures-Four Lights 719573

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 10.25 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 8 Product Name: Four Light Bath And Vanity Fixture UPC: 806134035150 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 10.25 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 8 Product Name: Four Light Bath And Vanity Fixture UPC: 806134035150 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
864-SN-341 Bathroom Fixtures-Four Lights - 719573 - Capital Lighting, Inc.
Columbus, OH, USA
864-SN-341 Bathroom Fixtures-Four Lights
719573
864-SN-341 Bathroom Fixtures-Four Lights 719573
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 10.25 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 8 Product Name: Four Light Bath And Vanity Fixture UPC: 806134035150 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 10.25
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Weight: 8
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134035150
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719573
Product Name 864-SN-341 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details