PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 10.25
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 5
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134034368
Category: Bath And Vanity
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 719571 |
| Product Name | 862-PN-348M Bathroom Fixtures-Two Lights |
| Application | Residential |