Capital Lighting, Inc. 3416-PN Pendants-Bowl Style 719566

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 51.50 Length 51.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 13 Product Name: One Light Pendant UPC: 806134023379 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 51.50 Length 51.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 13 Product Name: One Light Pendant UPC: 806134023379 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3416-PN Pendants-Bowl Style - 719566 - Capital Lighting, Inc.
Columbus, OH, USA
3416-PN Pendants-Bowl Style
719566
3416-PN Pendants-Bowl Style 719566
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 51.50 Length 51.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 13 Product Name: One Light Pendant UPC: 806134023379 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 51.50
Length 51.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel
Weight: 13
Product Name: One Light Pendant
UPC: 806134023379
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719566
Product Name 3416-PN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details