Capital Lighting, Inc. 1609-SN Mini Pendants-Chain 719562

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.50 Length 9.50 Bulb Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: One Light Pendant UPC: 806134005252 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.50 Length 9.50 Bulb Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: One Light Pendant UPC: 806134005252 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1609-SN Mini Pendants-Chain - 719562 - Capital Lighting, Inc.
Columbus, OH, USA
1609-SN Mini Pendants-Chain
719562
1609-SN Mini Pendants-Chain 719562
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.50 Length 9.50 Bulb Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: One Light Pendant UPC: 806134005252 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 9.50
Length 9.50
Bulb
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 6
Product Name: One Light Pendant
UPC: 806134005252
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719562
Product Name 1609-SN Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details