Capital Lighting, Inc. 3416F-SN Semi-Flush Mts.-Other 719561

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 11 Product Name: One Light Semi Flush UPC: 806134023355 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 11 Product Name: One Light Semi Flush UPC: 806134023355 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3416F-SN Semi-Flush Mts.-Other - 719561 - Capital Lighting, Inc.
Columbus, OH, USA
3416F-SN Semi-Flush Mts.-Other
719561
3416F-SN Semi-Flush Mts.-Other 719561
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 11 Product Name: One Light Semi Flush UPC: 806134023355 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.50
Length 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Satin Nickel
Weight: 11
Product Name: One Light Semi Flush
UPC: 806134023355
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719561
Product Name 3416F-SN Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details