Capital Lighting, Inc. 3911-OB Sconces-Single Glass 719559

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.75 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 3 Product Name: One Light Wall Sconce UPC: 806134023904 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.75 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 3 Product Name: One Light Wall Sconce UPC: 806134023904 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3911-OB Sconces-Single Glass - 719559 - Capital Lighting, Inc.
Columbus, OH, USA
3911-OB Sconces-Single Glass
719559
3911-OB Sconces-Single Glass 719559
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.75 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 3 Product Name: One Light Wall Sconce UPC: 806134023904 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 5.75
Extension: 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old Bronze
Weight: 3
Product Name: One Light Wall Sconce
UPC: 806134023904
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719559
Product Name 3911-OB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details