Capital Lighting, Inc. 232-SN-119 Sconces-Double Glass 719548

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134012519 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134012519 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
232-SN-119 Sconces-Double Glass - 719548 - Capital Lighting, Inc.
Columbus, OH, USA
232-SN-119 Sconces-Double Glass
719548
232-SN-119 Sconces-Double Glass 719548
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134012519 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.50
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Weight: 6
Product Name: Two Light Wall Sconce
UPC: 806134012519
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719548
Product Name 232-SN-119 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details