Capital Lighting, Inc. 231-PC-823 Sconces-Single Glass 719545

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 3 Product Name: One Light Wall Sconce UPC: 806134012359 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 3 Product Name: One Light Wall Sconce UPC: 806134012359 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
231-PC-823 Sconces-Single Glass - 719545 - Capital Lighting, Inc.
Columbus, OH, USA
231-PC-823 Sconces-Single Glass
719545
231-PC-823 Sconces-Single Glass 719545
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 3 Product Name: One Light Wall Sconce UPC: 806134012359 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.75
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 3
Product Name: One Light Wall Sconce
UPC: 806134012359
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719545
Product Name 231-PC-823 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details