Capital Lighting, Inc. 9111-SN Pendants-Glass Down 719534

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 48.00 Length 48.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: One Light Pendant UPC: 806134036195 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 48.00 Length 48.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: One Light Pendant UPC: 806134036195 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9111-SN Pendants-Glass Down - 719534 - Capital Lighting, Inc.
Columbus, OH, USA
9111-SN Pendants-Glass Down
719534
9111-SN Pendants-Glass Down 719534
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 48.00 Length 48.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: One Light Pendant UPC: 806134036195 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 48.00
Length 48.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 7
Product Name: One Light Pendant
UPC: 806134036195
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719534
Product Name 9111-SN Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details