Capital Lighting, Inc. 9101-OB Semi-Flush Mts.-Other 719533

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 4 Product Name: One Light Semi Flush UPC: 806134036096 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 4 Product Name: One Light Semi Flush UPC: 806134036096 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9101-OB Semi-Flush Mts.-Other - 719533 - Capital Lighting, Inc.
Columbus, OH, USA
9101-OB Semi-Flush Mts.-Other
719533
9101-OB Semi-Flush Mts.-Other 719533
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 4 Product Name: One Light Semi Flush UPC: 806134036096 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 9.00
Length 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old Bronze
Weight: 4
Product Name: One Light Semi Flush
UPC: 806134036096
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719533
Product Name 9101-OB Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details