Capital Lighting, Inc. 9106-SN Semi-Flush Mts.-Other 719532

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 8 Product Name: One Light Semi Flush UPC: 806134036140 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 8 Product Name: One Light Semi Flush UPC: 806134036140 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9106-SN Semi-Flush Mts.-Other - 719532 - Capital Lighting, Inc.
Columbus, OH, USA
9106-SN Semi-Flush Mts.-Other
719532
9106-SN Semi-Flush Mts.-Other 719532
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 8 Product Name: One Light Semi Flush UPC: 806134036140 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.75
Length 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 8
Product Name: One Light Semi Flush
UPC: 806134036140
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719532
Product Name 9106-SN Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details