Capital Lighting, Inc. 7631-SN Semi-Flush Mts.-Bowl Style 719513

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 6 Product Name: One Light Semi Flush UPC: 806134033255 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 6 Product Name: One Light Semi Flush UPC: 806134033255 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7631-SN Semi-Flush Mts.-Bowl Style - 719513 - Capital Lighting, Inc.
Columbus, OH, USA
7631-SN Semi-Flush Mts.-Bowl Style
719513
7631-SN Semi-Flush Mts.-Bowl Style 719513
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 6 Product Name: One Light Semi Flush UPC: 806134033255 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.50
Length 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 6
Product Name: One Light Semi Flush
UPC: 806134033255
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719513
Product Name 7631-SN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details