Capital Lighting, Inc. 3121-PN-341 Sconces-Single Glass 719502

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 10.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 806134020439 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 10.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 806134020439 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3121-PN-341 Sconces-Single Glass - 719502 - Capital Lighting, Inc.
Columbus, OH, USA
3121-PN-341 Sconces-Single Glass
719502
3121-PN-341 Sconces-Single Glass 719502
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 10.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 806134020439 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 10.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Polished Nickel
Weight: 4
Product Name: One Light Wall Sconce
UPC: 806134020439
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719502
Product Name 3121-PN-341 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details