Capital Lighting, Inc. 81064 Lamps-Floor Lamps 719479

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 64.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Product Name: Three Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 64.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Product Name: Three Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
81064 Lamps-Floor Lamps - 719479 - Capital Lighting, Inc.
Columbus, OH, USA
81064 Lamps-Floor Lamps
719479
81064 Lamps-Floor Lamps 719479
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 64.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Product Name: Three Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 64.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique
Product Name: Three Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719479
Product Name 81064 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details