Capital Lighting, Inc. 81412 Pendants-Glass Down 719476

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rust Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rust Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81412 Pendants-Glass Down - 719476 - Capital Lighting, Inc.
Columbus, OH, USA
81412 Pendants-Glass Down
719476
81412 Pendants-Glass Down 719476
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rust Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rust
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719476
Product Name 81412 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details