Capital Lighting, Inc. 81327 Lamps-Table Lamps 719447

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Nickel Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Nickel Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
81327 Lamps-Table Lamps - 719447 - Capital Lighting, Inc.
Columbus, OH, USA
81327 Lamps-Table Lamps
719447
81327 Lamps-Table Lamps 719447
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Nickel Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 23.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Nickel
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719447
Product Name 81327 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details