Capital Lighting, Inc. 7216-PN Mid. Chandeliers-Drum Shades 719388

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 16 Product Name: Six Light Chandelier UPC: 806134032845 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 16 Product Name: Six Light Chandelier UPC: 806134032845 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7216-PN Mid. Chandeliers-Drum Shades - 719388 - Capital Lighting, Inc.
Columbus, OH, USA
7216-PN Mid. Chandeliers-Drum Shades
719388
7216-PN Mid. Chandeliers-Drum Shades 719388
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 16 Product Name: Six Light Chandelier UPC: 806134032845 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 28.00
Length 28.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Nickel
Weight: 16
Product Name: Six Light Chandelier
UPC: 806134032845
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719388
Product Name 7216-PN Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details