Capital Lighting, Inc. 3312-PN Pendants-Bowl Style 719386

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 51.00 Length 51.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 11 Product Name: One Light Pendant UPC: 806134023140 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 51.00 Length 51.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 11 Product Name: One Light Pendant UPC: 806134023140 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3312-PN Pendants-Bowl Style - 719386 - Capital Lighting, Inc.
Columbus, OH, USA
3312-PN Pendants-Bowl Style
719386
3312-PN Pendants-Bowl Style 719386
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 51.00 Length 51.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 11 Product Name: One Light Pendant UPC: 806134023140 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 51.00
Length 51.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 11
Product Name: One Light Pendant
UPC: 806134023140
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719386
Product Name 3312-PN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details