Capital Lighting, Inc. 71192-A357-PL Exterior -Wall Mount 719358

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Extension: 10 Bulb Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Extension: 10 Bulb Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
71192-A357-PL Exterior -Wall Mount - 719358 - Capital Lighting, Inc.
Columbus, OH, USA
71192-A357-PL Exterior -Wall Mount
719358
71192-A357-PL Exterior -Wall Mount 719358
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Extension: 10 Bulb Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.50
Extension: 10
Bulb
Qty: 1
Wattage: 13
Finish: Iron Oxide
Product Name: One Light Outdoor Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719358
Product Name 71192-A357-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details