Capital Lighting, Inc. 8769-166 Exterior -Ceiling Mount 719356

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Corona Bronze Product Name: Two Light Flush Mount Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Corona Bronze Product Name: Two Light Flush Mount Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
8769-166 Exterior -Ceiling Mount - 719356 - Capital Lighting, Inc.
Columbus, OH, USA
8769-166 Exterior -Ceiling Mount
719356
8769-166 Exterior -Ceiling Mount 719356
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Corona Bronze Product Name: Two Light Flush Mount Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Corona Bronze
Product Name: Two Light Flush Mount
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719356
Product Name 8769-166 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details