Capital Lighting, Inc. 71193-A357-PL Exterior -Wall Mount 719351

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Extension: 12.5 Bulb Qty: 1 Wattage: 26 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Extension: 12.5 Bulb Qty: 1 Wattage: 26 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
71193-A357-PL Exterior -Wall Mount - 719351 - Capital Lighting, Inc.
Columbus, OH, USA
71193-A357-PL Exterior -Wall Mount
719351
71193-A357-PL Exterior -Wall Mount 719351
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Extension: 12.5 Bulb Qty: 1 Wattage: 26 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.50
Extension: 12.5
Bulb
Qty: 1
Wattage: 26
Finish: Iron Oxide
Product Name: One Light Outdoor Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719351
Product Name 71193-A357-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details