Capital Lighting, Inc. 71191-A357-PL Exterior -Wall Mount 719350

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 8 Bulb Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Bracket Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 8 Bulb Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Bracket Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
71191-A357-PL Exterior -Wall Mount - 719350 - Capital Lighting, Inc.
Columbus, OH, USA
71191-A357-PL Exterior -Wall Mount
719350
71191-A357-PL Exterior -Wall Mount 719350
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 8 Bulb Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Bracket Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.25
Extension: 8
Bulb
Qty: 1
Wattage: 13
Finish: Iron Oxide
Product Name: One Light Bracket
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719350
Product Name 71191-A357-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details