Capital Lighting, Inc. 71153-91 Exterior -Wall Mount 719329

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Outdoor Fixture Glass: Twist And Lock
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Outdoor Fixture Glass: Twist And Lock

Suppliers

Company
Product
Description
Supplier Links
71153-91 Exterior -Wall Mount - 719329 - Capital Lighting, Inc.
Columbus, OH, USA
71153-91 Exterior -Wall Mount
719329
71153-91 Exterior -Wall Mount 719329
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Outdoor Fixture Glass: Twist And Lock

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.25
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Bronze
Product Name: One Light Outdoor Fixture
Glass: Twist And Lock

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719329
Product Name 71153-91 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details