Capital Lighting, Inc. 8251-61 Exterior -Wall Mount 719322

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Driftwood
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Driftwood

Suppliers

Company
Product
Description
Supplier Links
8251-61 Exterior -Wall Mount - 719322 - Capital Lighting, Inc.
Columbus, OH, USA
8251-61 Exterior -Wall Mount
719322
8251-61 Exterior -Wall Mount 719322
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Driftwood

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 8.75
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Rust
Product Name: One Light Outdoor Fixture
Glass: Driftwood

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719322
Product Name 8251-61 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details