Capital Lighting, Inc. 8252-61 Exterior -Wall Mount 719320

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.75 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Driftwood
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.75 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Driftwood

Suppliers

Company
Product
Description
Supplier Links
8252-61 Exterior -Wall Mount - 719320 - Capital Lighting, Inc.
Columbus, OH, USA
8252-61 Exterior -Wall Mount
719320
8252-61 Exterior -Wall Mount 719320
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.75 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Driftwood

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 12.75
Extension: 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Rust
Product Name: One Light Outdoor Fixture
Glass: Driftwood

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719320
Product Name 8252-61 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details