Capital Lighting, Inc. 8752-161 Exterior -Wall Mount 719313

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 26.25 Extension: 13.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mossoro Walnut Glass: Elegant Champagne Hammered
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 26.25 Extension: 13.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mossoro Walnut Glass: Elegant Champagne Hammered

Suppliers

Company
Product
Description
Supplier Links
8752-161 Exterior -Wall Mount - 719313 - Capital Lighting, Inc.
Columbus, OH, USA
8752-161 Exterior -Wall Mount
719313
8752-161 Exterior -Wall Mount 719313
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 26.25 Extension: 13.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mossoro Walnut Glass: Elegant Champagne Hammered

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 26.25
Extension: 13.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mossoro Walnut
Glass: Elegant Champagne Hammered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719313
Product Name 8752-161 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details