Capital Lighting, Inc. 8880-A61 Exterior -Wall Mount 719309

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.00 Extension: 10 Bulb Qty: 1 Wattage: 100 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Elegant Champagne Hammered
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.00 Extension: 10 Bulb Qty: 1 Wattage: 100 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Elegant Champagne Hammered

Suppliers

Company
Product
Description
Supplier Links
8880-A61 Exterior -Wall Mount - 719309 - Capital Lighting, Inc.
Columbus, OH, USA
8880-A61 Exterior -Wall Mount
719309
8880-A61 Exterior -Wall Mount 719309
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.00 Extension: 10 Bulb Qty: 1 Wattage: 100 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Elegant Champagne Hammered

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 16.00
Extension: 10
Bulb
Qty: 1
Wattage: 100
Finish: Vintage Rust
Product Name: One Light Outdoor Fixture
Glass: Elegant Champagne Hammered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719309
Product Name 8880-A61 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details