Capital Lighting, Inc. 8106-A138 Exterior -Post/Pier Head 719305

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.00 Extension: 11.75 Bulb Qty: 1 Wattage: 60 Finish: Aspen Bronze Product Name: One Light Post
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.00 Extension: 11.75 Bulb Qty: 1 Wattage: 60 Finish: Aspen Bronze Product Name: One Light Post

Suppliers

Company
Product
Description
Supplier Links
8106-A138 Exterior -Post/Pier Head - 719305 - Capital Lighting, Inc.
Columbus, OH, USA
8106-A138 Exterior -Post/Pier Head
719305
8106-A138 Exterior -Post/Pier Head 719305
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.00 Extension: 11.75 Bulb Qty: 1 Wattage: 60 Finish: Aspen Bronze Product Name: One Light Post

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 11.00
Extension: 11.75
Bulb
Qty: 1
Wattage: 60
Finish: Aspen Bronze
Product Name: One Light Post

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719305
Product Name 8106-A138 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details