Capital Lighting, Inc. 8102-A138 Exterior -Wall Mount 719302

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Extension: 12.25 Bulb Qty: 1 Wattage: 60 Finish: Aspen Bronze Product Name: Medium
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Extension: 12.25 Bulb Qty: 1 Wattage: 60 Finish: Aspen Bronze Product Name: Medium

Suppliers

Company
Product
Description
Supplier Links
8102-A138 Exterior -Wall Mount - 719302 - Capital Lighting, Inc.
Columbus, OH, USA
8102-A138 Exterior -Wall Mount
719302
8102-A138 Exterior -Wall Mount 719302
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Extension: 12.25 Bulb Qty: 1 Wattage: 60 Finish: Aspen Bronze Product Name: Medium

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.50
Extension: 12.25
Bulb
Qty: 1
Wattage: 60
Finish: Aspen Bronze
Product Name: Medium

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719302
Product Name 8102-A138 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details