Capital Lighting, Inc. 8101-A138 Exterior -Wall Mount 719300

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 6.00 Extension: 10.5 Bulb Qty: 1 Wattage: 60 Finish: Aspen Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 6.00 Extension: 10.5 Bulb Qty: 1 Wattage: 60 Finish: Aspen Bronze

Suppliers

Company
Product
Description
Supplier Links
8101-A138 Exterior -Wall Mount - 719300 - Capital Lighting, Inc.
Columbus, OH, USA
8101-A138 Exterior -Wall Mount
719300
8101-A138 Exterior -Wall Mount 719300
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 6.00 Extension: 10.5 Bulb Qty: 1 Wattage: 60 Finish: Aspen Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 6.00
Extension: 10.5
Bulb
Qty: 1
Wattage: 60
Finish: Aspen Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719300
Product Name 8101-A138 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details