Capital Lighting, Inc. 2053-PC Bathroom Fixtures-Three Lights 719293

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 6.00 Extension: 4.25 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Three Light Bath And Vanity Fixture UPC: 806134011468 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 6.00 Extension: 4.25 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Three Light Bath And Vanity Fixture UPC: 806134011468 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2053-PC Bathroom Fixtures-Three Lights - 719293 - Capital Lighting, Inc.
Columbus, OH, USA
2053-PC Bathroom Fixtures-Three Lights
719293
2053-PC Bathroom Fixtures-Three Lights 719293
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 6.00 Extension: 4.25 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Three Light Bath And Vanity Fixture UPC: 806134011468 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 6.00
Extension: 4.25
Bulb
Type: G9
Qty: 3
Wattage: 75
Finish: Polished Chrome
Weight: 7
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134011468
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719293
Product Name 2053-PC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details