Capital Lighting, Inc. 4442-SN Bathroom Fixtures-Two Lights 719273

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Extension: 5.25 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134025380 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Extension: 5.25 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134025380 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4442-SN Bathroom Fixtures-Two Lights - 719273 - Capital Lighting, Inc.
Columbus, OH, USA
4442-SN Bathroom Fixtures-Two Lights
719273
4442-SN Bathroom Fixtures-Two Lights 719273
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Extension: 5.25 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134025380 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.50
Extension: 5.25
Bulb
Type: G9
Qty: 2
Wattage: 75
Finish: Satin Nickel
Weight: 6
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134025380
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719273
Product Name 4442-SN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details