Capital Lighting, Inc. 4441-PC Sconces-Single Glass 719270

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.75 Extension: 5 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 3 Product Name: One Light Bath And Vanity Fixture UPC: 806134025328 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.75 Extension: 5 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 3 Product Name: One Light Bath And Vanity Fixture UPC: 806134025328 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4441-PC Sconces-Single Glass - 719270 - Capital Lighting, Inc.
Columbus, OH, USA
4441-PC Sconces-Single Glass
719270
4441-PC Sconces-Single Glass 719270
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.75 Extension: 5 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 3 Product Name: One Light Bath And Vanity Fixture UPC: 806134025328 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 5.75
Extension: 5
Bulb
Type: G9
Qty: 1
Wattage: 75
Finish: Polished Chrome
Weight: 3
Product Name: One Light Bath And Vanity Fixture
UPC: 806134025328
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719270
Product Name 4441-PC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details