Capital Lighting, Inc. 6163-SN Bathroom Fixtures-Three Lights 719269

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 14.75 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Bath And Vanity Fixture UPC: 806134030742 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 14.75 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Bath And Vanity Fixture UPC: 806134030742 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6163-SN Bathroom Fixtures-Three Lights - 719269 - Capital Lighting, Inc.
Columbus, OH, USA
6163-SN Bathroom Fixtures-Three Lights
719269
6163-SN Bathroom Fixtures-Three Lights 719269
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 14.75 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Bath And Vanity Fixture UPC: 806134030742 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 14.75
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 13
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134030742
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719269
Product Name 6163-SN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details