Capital Lighting, Inc. 462-SN Bathroom Fixtures-Two Lights 719262

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134026493 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134026493 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
462-SN Bathroom Fixtures-Two Lights - 719262 - Capital Lighting, Inc.
Columbus, OH, USA
462-SN Bathroom Fixtures-Two Lights
719262
462-SN Bathroom Fixtures-Two Lights 719262
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134026493 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 9.75
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Weight: 6
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134026493
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719262
Product Name 462-SN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details