Capital Lighting, Inc. 3101-OB-1271B Mini Pendants-Cable 719252

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 3 Product Name: One Light Pendant UPC: 806134014421 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 3 Product Name: One Light Pendant UPC: 806134014421 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3101-OB-1271B Mini Pendants-Cable - 719252 - Capital Lighting, Inc.
Columbus, OH, USA
3101-OB-1271B Mini Pendants-Cable
719252
3101-OB-1271B Mini Pendants-Cable 719252
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 3 Product Name: One Light Pendant UPC: 806134014421 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.00
Length 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Old Bronze
Weight: 3
Product Name: One Light Pendant
UPC: 806134014421
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719252
Product Name 3101-OB-1271B Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details