Capital Lighting, Inc. 3101-SN-008 Mini Pendants-Cable 719251

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 806134015459 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 806134015459 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3101-SN-008 Mini Pendants-Cable - 719251 - Capital Lighting, Inc.
Columbus, OH, USA
3101-SN-008 Mini Pendants-Cable
719251
3101-SN-008 Mini Pendants-Cable 719251
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 806134015459 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.00
Length 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 3
Product Name: One Light Pendant
UPC: 806134015459
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719251
Product Name 3101-SN-008 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details